FIXED IND 2.7MH 40MA 47.3 OHM TH Product overview: 9250A-275-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MH, 40MA, 47.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7MH, 40MA, 47.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-275-RC can be used for catalog matching and distributor lookup.
2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial
FIXED IND 2.7MH 40MA 47.3 OHM TH
CHOKE, 2.7MH, +10%, 920KHZ, AXIAL; Product Range:9250A Series; Inductance:2.7mH; DC Current Rating:40mA; DC Resistance Max:47.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:920kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-9250A-275-RC | M10107-ND | 9250A-275-RC | 86K8239 |
| Product Name | 2.7MH 40MA 47.3 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Choke, 2.7Mh, +10%, 920Khz, Axial; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Molded | Molded | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 2700 microH | 2700 microH | 2700 microH |