Bourns, Inc. Fixed Inductors 9250A-274-TR-RC

Description
270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial
Request a Quote Datasheet
Description
270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9250A-274-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9250A-274-TR-RC-ND
Fixed Inductors 9250A-274-TR-RC-ND
270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial

270µH Shielded Molded Inductor 115mA 5.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9250A-274-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676949-7 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 0.6000 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details