Bourns, Inc. Fixed Inductors 9250A-271-RC

Description
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial
Request a Quote Datasheet
Description
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9250A-271-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9250A-271-RC-ND
Fixed Inductors 9250A-271-RC-ND
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial

270nH Shielded Molded Inductor 855mA 110mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9250A-271-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details