Bourns, Inc. Fixed Inductors 9250A-225-RC

Description
2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10103-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10103-ND
Fixed Inductors M10103-ND
2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial

2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
994041-9250A-225-RC
Inductors, Coils, Chokes - Fixed Inductors 994041-9250A-225-RC
Win Source Part Number: 994041-9250A-225-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 9250A Type: Molded Package: Bulk Shielding: Shielded Inductance: 2.2 mH Standard Package: 500 Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 250kHz Frequency - Self Resonant: 970kHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 33.8Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.162" Dia x 0.410" L (4.11mm x 10.41mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable Current Rating (Amps): 50 mA Inductance Frequency - Test: 250 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: M10103,9250A225RC,92 50A-225-RC-ND Base Product Number: 9250A Current - Saturation (Isat): 27mA

Win Source Part Number: 994041-9250A-225-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 9250A
Type: Molded
Package: Bulk
Shielding: Shielded
Inductance: 2.2 mH
Standard Package: 500
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 250kHz
Frequency - Self Resonant: 970kHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 33.8Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.162" Dia x 0.410" L (4.11mm x 10.41mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 250 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: M10103,9250A225RC,9250A-225-RC-ND
Base Product Number: 9250A
Current - Saturation (Isat): 27mA

Buy Now Datasheet
2.2MH 50MA 33.8 OHM Inductor and Choke - 71-9250A-225-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 50MA 33.8 OHM Inductor and Choke
71-9250A-225-RC
2.2MH 50MA 33.8 OHM Inductor and Choke 71-9250A-225-RC
FIXED IND 2.2MH 50MA 33.8 OHM TH Product overview: 9250A-225-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 50MA, 33.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 50MA, 33.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-225-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 50MA 33.8 OHM TH Product overview: 9250A-225-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 50MA, 33.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 50MA, 33.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-225-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 2200Uh, 50Ma, 10% 0.97Mhz; Product Range Bourns Jw Miller - 86K8227 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 2200Uh, 50Ma, 10% 0.97Mhz; Product Range Bourns Jw Miller
86K8227
Rf Choke, 2200Uh, 50Ma, 10% 0.97Mhz; Product Range Bourns Jw Miller 86K8227
RF CHOKE, 2200UH, 50MA, 10% 0.97MHZ; Product Range:9250A Series; Inductance:2.2mH; DC Current Rating:50mA; DC Resistance Max:33.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:970kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 2200UH, 50MA, 10% 0.97MHZ; Product Range:9250A Series; Inductance:2.2mH; DC Current Rating:50mA; DC Resistance Max:33.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:970kHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10103-ND 994041-9250A-225-RC 71-9250A-225-RC 86K8227
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2MH 50MA 33.8 OHM Inductor and Choke Rf Choke, 2200Uh, 50Ma, 10% 0.97Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details