Bourns, Inc. Fixed Inductors 9250A-224-RC

Description
220µH Shielded Molded Inductor 125mA 5Ohm Max Axial
Request a Quote Datasheet
Description
220µH Shielded Molded Inductor 125mA 5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10102-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10102-ND
Fixed Inductors M10102-ND
220µH Shielded Molded Inductor 125mA 5Ohm Max Axial

220µH Shielded Molded Inductor 125mA 5Ohm Max Axial

Buy Now Datasheet
220UH 125MA 5 OHM Inductor and Choke - 71-9250A-224-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 125MA 5 OHM Inductor and Choke
71-9250A-224-RC
220UH 125MA 5 OHM Inductor and Choke 71-9250A-224-RC
FIXED IND 220UH 125MA 5 OHM TH Product overview: 9250A-224-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 125MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 125MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-224-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 125MA 5 OHM TH Product overview: 9250A-224-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 125MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 125MA, 5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-224-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 220Uh, 125Ma, 10%, 7.5Mhz; Product Range Bourns Jw Miller - 86K8225 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 220Uh, 125Ma, 10%, 7.5Mhz; Product Range Bourns Jw Miller
86K8225
Rf Choke, 220Uh, 125Ma, 10%, 7.5Mhz; Product Range Bourns Jw Miller 86K8225
RF CHOKE, 220UH, 125MA, 10%, 7.5MHZ; Product Range:9250A Series; Inductance:220µH; DC Current Rating:125mA; DC Resistance Max:5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 220UH, 125MA, 10%, 7.5MHZ; Product Range:9250A Series; Inductance:220µH; DC Current Rating:125mA; DC Resistance Max:5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10102-ND 71-9250A-224-RC 86K8225
Product Name Fixed Inductors 220UH 125MA 5 OHM Inductor and Choke Rf Choke, 220Uh, 125Ma, 10%, 7.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2400 microH
View Details
2 suppliers
Automotive 0.016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-16NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0160 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details