Bourns, Inc. 2.2UH 650MA 190MOHM Inductor and Choke 9250A-222-RC

Description
FIXED IND 2.2UH 650MA 190MOHM TH Product overview: 9250A-222-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-222-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 650MA 190MOHM TH Product overview: 9250A-222-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-222-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 650MA 190MOHM Inductor and Choke - 71-9250A-222-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 650MA 190MOHM Inductor and Choke
71-9250A-222-RC
2.2UH 650MA 190MOHM Inductor and Choke 71-9250A-222-RC
FIXED IND 2.2UH 650MA 190MOHM TH Product overview: 9250A-222-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-222-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 650MA 190MOHM TH Product overview: 9250A-222-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-222-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10100-ND
Fixed Inductors M10100-ND
2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial

2.2µH Shielded Molded Inductor 650mA 190mOhm Max Axial

Buy Now Datasheet
Choke, 2.2Uh, +10%, 100Mhz, Axial; Product Range Bourns Jw Miller - 86K8221 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.2Uh, +10%, 100Mhz, Axial; Product Range Bourns Jw Miller
86K8221
Choke, 2.2Uh, +10%, 100Mhz, Axial; Product Range Bourns Jw Miller 86K8221
CHOKE, 2.2UH, +10%, 100MHz, AXIAL; Product Range:9250A Series; Inductance:2.2µH; DC Current Rating:650mA; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 2.2UH, +10%, 100MHz, AXIAL; Product Range:9250A Series; Inductance:2.2µH; DC Current Rating:650mA; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-9250A-222-RC M10100-ND 86K8221
Product Name 2.2UH 650MA 190MOHM Inductor and Choke Fixed Inductors Choke, 2.2Uh, +10%, 100Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details