Bourns, Inc. Fixed Inductors 9250A-221-RC

Description
220nH Shielded Molded Inductor 1.1A 67mOhm Max Axial
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 1.1A 67mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10099-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10099-ND
Fixed Inductors M10099-ND
220nH Shielded Molded Inductor 1.1A 67mOhm Max Axial

220nH Shielded Molded Inductor 1.1A 67mOhm Max Axial

Buy Now Datasheet
1.1A 67 MOHM Inductor and Choke - 71-9250A-221-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1A 67 MOHM Inductor and Choke
71-9250A-221-RC
1.1A 67 MOHM Inductor and Choke 71-9250A-221-RC
FIXED IND 220NH 1.1A 67 MOHM TH Product overview: 9250A-221-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 67 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-221-RC can be used for catalog matching and distributor lookup.

FIXED IND 220NH 1.1A 67 MOHM TH Product overview: 9250A-221-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 67 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-221-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 0.22Uh, +10%, 250Mhz, Axial; Product Range Bourns Jw Miller - 86K8219 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.22Uh, +10%, 250Mhz, Axial; Product Range Bourns Jw Miller
86K8219
Choke, 0.22Uh, +10%, 250Mhz, Axial; Product Range Bourns Jw Miller 86K8219
CHOKE, 0.22UH, +10%, 250MHz, AXIAL; Product Range:9250A Series; Inductance:220nH; DC Current Rating:1.1A; DC Resistance Max:0.067ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:250MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 0.22UH, +10%, 250MHz, AXIAL; Product Range:9250A Series; Inductance:220nH; DC Current Rating:1.1A; DC Resistance Max:0.067ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:250MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10099-ND 71-9250A-221-RC 86K8219
Product Name Fixed Inductors 1.1A 67 MOHM Inductor and Choke Choke, 0.22Uh, +10%, 250Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details