FIXED IND 1.8MH 50MA 29.9 OHM TH Product overview: 9250A-185-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 50MA, 29.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 50MA, 29.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-185-RC can be used for catalog matching and distributor lookup.
1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial
Win Source Part Number: 1041990-9250A-185-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 9250A
Type: Molded
Package: Bulk
Shielding: Shielded
Inductance: 1.8 mH
Standard Package: 500
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 250kHz
Frequency - Self Resonant: 1MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 29.9Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.162" Dia x 0.410" L (4.11mm x 10.41mm)
Alternative Parts (Cross-Reference): LQH43NN182K03L; SRR1005-182K; SRR1208-182KL; AISC-1812H-182K-T; RL622-182K-RC; MSS1210-185KEB9250A1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 250 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 9250A-185-RC-ND,9250
Base Product Number: 9250A
Current - Saturation (Isat): 30mA
CHOKE, 1.8MH, +10%, 1MHz, AXIAL; Product Range:9250A Series; Inductance:1.8mH; DC Current Rating:50mA; DC Resistance Max:29.9ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-9250A-185-RC | M10098-ND | 1041990-9250A-185-RC | 86K8215 |
| Product Name | 1.8MH 50MA 29.9 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Choke, 1.8Mh, +10%, 1Mhz, Axial; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | ||
| Technology | Molded | Standard | ||
| Core Material | Ferrite | Ferrite | Ferrite | |
| Inductance Range | 1800 microH | 1800 microH | 1800 microH |