Bourns, Inc. Fixed Inductors 9250A-182-RC

Description
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9250A-182-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9250A-182-RC-ND
Fixed Inductors 9250A-182-RC-ND
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial

1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9250A-182-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details