Bourns, Inc. Fixed Inductors 9250A-154-RC

Description
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet
Description
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10093-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10093-ND
Fixed Inductors M10093-ND
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial

150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial

Buy Now Datasheet
150UH 140MA 4.1 OHM Inductor and Choke - 71-9250A-154-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 140MA 4.1 OHM Inductor and Choke
71-9250A-154-RC
150UH 140MA 4.1 OHM Inductor and Choke 71-9250A-154-RC
FIXED IND 150UH 140MA 4.1 OHM TH Product overview: 9250A-154-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 140MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 140MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-154-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 140MA 4.1 OHM TH Product overview: 9250A-154-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 140MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 140MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-154-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 150Uh, +10%, 8.5Mhz, Axial; Product Range Bourns Jw Miller - 86K8201 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 150Uh, +10%, 8.5Mhz, Axial; Product Range Bourns Jw Miller
86K8201
Choke, 150Uh, +10%, 8.5Mhz, Axial; Product Range Bourns Jw Miller 86K8201
CHOKE, 150UH, +10%, 8.5MHz, AXIAL; Product Range:9250A Series; Inductance:150µH; DC Current Rating:140mA; DC Resistance Max:4.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:8.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

CHOKE, 150UH, +10%, 8.5MHz, AXIAL; Product Range:9250A Series; Inductance:150µH; DC Current Rating:140mA; DC Resistance Max:4.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:8.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10093-ND 71-9250A-154-RC 86K8201
Product Name Fixed Inductors 150UH 140MA 4.1 OHM Inductor and Choke Choke, 150Uh, +10%, 8.5Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers