Bourns, Inc. Fixed Inductors 9250A-125-RC

Description
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial
Request a Quote Datasheet
Description
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10088-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10088-ND
Fixed Inductors M10088-ND
1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial

1.2mH Shielded Molded Inductor 60mA 22.1Ohm Max Axial

Buy Now Datasheet
Rf Choke, 1200Uh, 60Ma, 10%, 1.5Mhz; Product Range Bourns Jw Miller - 86K8191 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1200Uh, 60Ma, 10%, 1.5Mhz; Product Range Bourns Jw Miller
86K8191
Rf Choke, 1200Uh, 60Ma, 10%, 1.5Mhz; Product Range Bourns Jw Miller 86K8191
RF CHOKE, 1200UH, 60MA, 10%, 1.5MHZ; Product Range:9250A Series; Inductance:1.2mH; DC Current Rating:60mA; DC Resistance Max:22.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 1200UH, 60MA, 10%, 1.5MHZ; Product Range:9250A Series; Inductance:1.2mH; DC Current Rating:60mA; DC Resistance Max:22.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.5MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10088-ND 86K8191
Product Name Fixed Inductors Rf Choke, 1200Uh, 60Ma, 10%, 1.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details