Bourns, Inc. Fixed Inductors 9250A-123-RC

Description
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial
Request a Quote Datasheet
Description
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10087-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10087-ND
Fixed Inductors M10087-ND
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial

12µH Shielded Molded Inductor 200mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10087-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details