Bourns, Inc. Fixed Inductors 9250A-105-TR-RC

Description
1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial
Request a Quote Datasheet
Description
1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9250A-105-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9250A-105-TR-RC-ND
Fixed Inductors 9250A-105-TR-RC-ND
1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial

1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9250A-105-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers