Bourns, Inc. Fixed Inductors 9250A-103-TR-RC

Description
10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9250A-103-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9250A-103-TR-RC-ND
Fixed Inductors 9250A-103-TR-RC-ND
10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial

10µH Shielded Molded Inductor 220mA 1.62Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9250A-103-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers