Bourns, Inc. 1.79A 25 MOHM Inductor and Choke 9250A-101-RC

Description
FIXED IND 100NH 1.79A 25 MOHM TH Product overview: 9250A-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.79A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.79A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-101-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 1.79A 25 MOHM TH Product overview: 9250A-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.79A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.79A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-101-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.79A 25 MOHM Inductor and Choke - 71-9250A-101-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.79A 25 MOHM Inductor and Choke
71-9250A-101-RC
1.79A 25 MOHM Inductor and Choke 71-9250A-101-RC
FIXED IND 100NH 1.79A 25 MOHM TH Product overview: 9250A-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.79A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.79A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-101-RC can be used for catalog matching and distributor lookup.

FIXED IND 100NH 1.79A 25 MOHM TH Product overview: 9250A-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.79A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.79A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-101-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10079-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10079-ND
Fixed Inductors M10079-ND
100nH Shielded Molded Inductor 1.79A 25mOhm Max Axial

100nH Shielded Molded Inductor 1.79A 25mOhm Max Axial

Buy Now Datasheet
Rf Choke, 100Nh, 1.79A, 10%, 250Mhz; Product Range Bourns Jw Miller - 86K8169 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 100Nh, 1.79A, 10%, 250Mhz; Product Range Bourns Jw Miller
86K8169
Rf Choke, 100Nh, 1.79A, 10%, 250Mhz; Product Range Bourns Jw Miller 86K8169
RF CHOKE, 100NH, 1.79A, 10%, 250MHZ; Product Range:9250A Series; Inductance:100nH; DC Current Rating:1.79A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:250MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 100NH, 1.79A, 10%, 250MHZ; Product Range:9250A Series; Inductance:100nH; DC Current Rating:1.79A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:250MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-9250A-101-RC M10079-ND 86K8169
Product Name 1.79A 25 MOHM Inductor and Choke Fixed Inductors Rf Choke, 100Nh, 1.79A, 10%, 250Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details