Bourns, Inc. Fixed Inductors 9250-824

Description
820µH Shielded Wirewound Inductor 80mA 13Ohm Max Axial
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 80mA 13Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9250-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9250-ND
Fixed Inductors M9250-ND
820µH Shielded Wirewound Inductor 80mA 13Ohm Max Axial

820µH Shielded Wirewound Inductor 80mA 13Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9250-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details