Bourns, Inc. Fixed Inductors 9250-822-RC

Description
8.2µH Shielded Wirewound Inductor 250mA 1.32Ohm Max Axial
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 250mA 1.32Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8220-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8220-ND
Fixed Inductors M8220-ND
8.2µH Shielded Wirewound Inductor 250mA 1.32Ohm Max Axial

8.2µH Shielded Wirewound Inductor 250mA 1.32Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8220-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
250MHz 400mA Inductor and Choke - 71-0402CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details