Bourns, Inc. Fixed Inductors 9250-564-RC

Description
560µH Shielded Wirewound Inductor 90mA 10.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 90mA 10.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8241-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8241-ND
Fixed Inductors M8241-ND
560µH Shielded Wirewound Inductor 90mA 10.5Ohm Max Axial

560µH Shielded Wirewound Inductor 90mA 10.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8241-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details