Bourns, Inc. Fixed Inductors 9250-471

Description
470nH Shielded Wirewound Inductor 565mA 250mOhm Max Axial
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 565mA 250mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9209-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9209-ND
Fixed Inductors M9209-ND
470nH Shielded Wirewound Inductor 565mA 250mOhm Max Axial

470nH Shielded Wirewound Inductor 565mA 250mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9209-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176783-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details