Bourns, Inc. Fixed Inductors 9250-335

Description
3.3mH Shielded Wirewound Inductor 40mA 53Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Shielded Wirewound Inductor 40mA 53Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9257-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9257-ND
Fixed Inductors M9257-ND
3.3mH Shielded Wirewound Inductor 40mA 53Ohm Max Axial

3.3mH Shielded Wirewound Inductor 40mA 53Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9257-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers