Bourns, Inc. Fixed Inductors 9250-333-RC

Description
33µH Shielded Wirewound Inductor 240mA 1.37Ohm Max Axial
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 240mA 1.37Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8226-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8226-ND
Fixed Inductors M8226-ND
33µH Shielded Wirewound Inductor 240mA 1.37Ohm Max Axial

33µH Shielded Wirewound Inductor 240mA 1.37Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8226-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details