Bourns, Inc. Fixed Inductors 9250-275-RC

Description
2.7mH Shielded Wirewound Inductor 40mA 47.3Ohm Max Axial
Request a Quote Datasheet
Description
2.7mH Shielded Wirewound Inductor 40mA 47.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8249-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8249-ND
Fixed Inductors M8249-ND
2.7mH Shielded Wirewound Inductor 40mA 47.3Ohm Max Axial

2.7mH Shielded Wirewound Inductor 40mA 47.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8249-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details