Bourns, Inc. Fixed Inductors 9250-272

Description
2.7µH Shielded Wirewound Inductor 535mA 280mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 535mA 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9218-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9218-ND
Fixed Inductors M9218-ND
2.7µH Shielded Wirewound Inductor 535mA 280mOhm Max Axial

2.7µH Shielded Wirewound Inductor 535mA 280mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9218-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details