Bourns, Inc. Fixed Inductors 9250-224

Description
220µH Shielded Wirewound Inductor 125mA 5Ohm Max Axial
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 125mA 5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9243-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9243-ND
Fixed Inductors M9243-ND
220µH Shielded Wirewound Inductor 125mA 5Ohm Max Axial

220µH Shielded Wirewound Inductor 125mA 5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9243-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details