Bourns, Inc. Fixed Inductors 9250-221

Description
220nH Shielded Wirewound Inductor 1.1A 67mOhm Max Axial
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 1.1A 67mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9205-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9205-ND
Fixed Inductors M9205-ND
220nH Shielded Wirewound Inductor 1.1A 67mOhm Max Axial

220nH Shielded Wirewound Inductor 1.1A 67mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9205-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1-2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
Specs
Application RF Choke
View Details