Bourns, Inc. Fixed Inductors 9250-221-RC

Description
220nH Shielded Wirewound Inductor 1.1A 67mOhm Max Axial
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 1.1A 67mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8209-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8209-ND
Fixed Inductors M8209-ND
220nH Shielded Wirewound Inductor 1.1A 67mOhm Max Axial

220nH Shielded Wirewound Inductor 1.1A 67mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8209-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details