Bourns, Inc. Fixed Inductors 9250-184

Description
180µH Shielded Wirewound Inductor 135mA 4.4Ohm Max Axial
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 135mA 4.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9242-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9242-ND
Fixed Inductors M9242-ND
180µH Shielded Wirewound Inductor 135mA 4.4Ohm Max Axial

180µH Shielded Wirewound Inductor 135mA 4.4Ohm Max Axial

Buy Now Datasheet
FIXED IND 180UH 135MA 4.4 OHM TH - 103-9250-184 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 180UH 135MA 4.4 OHM TH
103-9250-184
FIXED IND 180UH 135MA 4.4 OHM TH 103-9250-184
FIXED IND 180UH 135MA 4.4 OHM TH

FIXED IND 180UH 135MA 4.4 OHM TH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M9242-ND 103-9250-184
Product Name Fixed Inductors FIXED IND 180UH 135MA 4.4 OHM TH
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details