Bourns, Inc. Fixed Inductors 9250-156

Description
15mH Shielded Wirewound Inductor 22mA 157Ohm Max Axial
Request a Quote Datasheet
Description
15mH Shielded Wirewound Inductor 22mA 157Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9265-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9265-ND
Fixed Inductors M9265-ND
15mH Shielded Wirewound Inductor 22mA 157Ohm Max Axial

15mH Shielded Wirewound Inductor 22mA 157Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9265-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details