Bourns, Inc. Fixed Inductors 9250-155

Description
1.5mH Shielded Wirewound Inductor 55mA 26.5Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Shielded Wirewound Inductor 55mA 26.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9253-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9253-ND
Fixed Inductors M9253-ND
1.5mH Shielded Wirewound Inductor 55mA 26.5Ohm Max Axial

1.5mH Shielded Wirewound Inductor 55mA 26.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9253-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details