Bourns, Inc. Fixed Inductors 9250-154

Description
150µH Shielded Wirewound Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9241-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9241-ND
Fixed Inductors M9241-ND
150µH Shielded Wirewound Inductor 140mA 4.1Ohm Max Axial

150µH Shielded Wirewound Inductor 140mA 4.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9241-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 0402CS-2N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details