Bourns, Inc. Fixed Inductors 9250-153-RC

Description
15µH Shielded Wirewound Inductor 315mA 800mOhm Max Axial
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 315mA 800mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8222-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8222-ND
Fixed Inductors M8222-ND
15µH Shielded Wirewound Inductor 315mA 800mOhm Max Axial

15µH Shielded Wirewound Inductor 315mA 800mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8222-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details