Bourns, Inc. Fixed Inductors 9250-125

Description
1.2mH Shielded Wirewound Inductor 60mA 22.1Ohm Max Axial
Request a Quote Datasheet
Description
1.2mH Shielded Wirewound Inductor 60mA 22.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9252-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9252-ND
Fixed Inductors M9252-ND
1.2mH Shielded Wirewound Inductor 60mA 22.1Ohm Max Axial

1.2mH Shielded Wirewound Inductor 60mA 22.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9252-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details