Bourns, Inc. Fixed Inductors 9250-123

Description
12µH Shielded Wirewound Inductor 200mA 2Ohm Max Axial
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 200mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9228-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9228-ND
Fixed Inductors M9228-ND
12µH Shielded Wirewound Inductor 200mA 2Ohm Max Axial

12µH Shielded Wirewound Inductor 200mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9228-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Molded SMD Inductors - 1-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details