Bourns, Inc. Fixed Inductors 9250-106

Description
10mH Shielded Wirewound Inductor 24mA 137Ohm Max Axial
Request a Quote Datasheet
Description
10mH Shielded Wirewound Inductor 24mA 137Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9263-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9263-ND
Fixed Inductors M9263-ND
10mH Shielded Wirewound Inductor 24mA 137Ohm Max Axial

10mH Shielded Wirewound Inductor 24mA 137Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9263-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676953-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details