Bourns, Inc. Fixed Inductors 9250-104-RC

Description
100µH Shielded Wirewound Inductor 160mA 3.12Ohm Max Axial
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 160mA 3.12Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8232-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8232-ND
Fixed Inductors M8232-ND
100µH Shielded Wirewound Inductor 160mA 3.12Ohm Max Axial

100µH Shielded Wirewound Inductor 160mA 3.12Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8232-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details