Bourns, Inc. Fixed Inductors 9250-103-RC

Description
10µH Shielded Wirewound Inductor 220mA 1.62Ohm Max Axial
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 220mA 1.62Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8221-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8221-ND
Fixed Inductors M8221-ND
10µH Shielded Wirewound Inductor 220mA 1.62Ohm Max Axial

10µH Shielded Wirewound Inductor 220mA 1.62Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8221-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details