Bourns, Inc. 1.1A 70 MOHM Inductor and Choke 9230-94-TR-RC

Description
FIXED IND 100NH 1.1A 70 MOHM TH Product overview: 9230-94-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-94-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 1.1A 70 MOHM TH Product overview: 9230-94-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-94-TR-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1A 70 MOHM Inductor and Choke - 71-9230-94-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1A 70 MOHM Inductor and Choke
71-9230-94-TR-RC
1.1A 70 MOHM Inductor and Choke 71-9230-94-TR-RC
FIXED IND 100NH 1.1A 70 MOHM TH Product overview: 9230-94-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-94-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 100NH 1.1A 70 MOHM TH Product overview: 9230-94-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-94-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-9230-94-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-94-TR-RCTR-ND
Fixed Inductors 118-9230-94-TR-RCTR-ND
100nH Unshielded Molded Inductor 1.1A 70mOhm Max Axial

100nH Unshielded Molded Inductor 1.1A 70mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-9230-94-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-94-TR-RCCT-ND
Fixed Inductors 118-9230-94-TR-RCCT-ND
FIXED IND 100NH 1.1A 70 MOHM TH

FIXED IND 100NH 1.1A 70 MOHM TH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-94-TR-RC 118-9230-94-TR-RCTR-ND
Product Name 1.1A 70 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Molded
Inductance Range 0.1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details