The Axial Inductor, part number 9230-80-RC, features an inductance of 330 OºH with a tolerance of ±10%. It has a maximum DC current rating of 62 mA and a maximum DC resistance of 28 ohms. The self-resonant frequency is specified at 7 MHz. This inductor is constructed with a ferrite core and is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range for the ferrite material is from -55 °C to +125 °C, making it suitable for various applications. The inductor is available in standard packaging of 1000 pieces per bag or 5000 pieces per 14-inch reel.
FIXED IND 330UH 62MA 28 OHM TH Product overview: 9230-80-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 62MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 62MA, 28 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-80-RC can be used for catalog matching and distributor lookup.
330µH Unshielded Molded Inductor 62mA 28Ohm Max Axial
AXIAL INDUCTOR, 330UH 62MA 10% 1MHZ; Product Range:9230 Series; Inductance:330µH; DC Current Rating:62mA; DC Resistance Max:28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:7MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-9230-80-RC | M8649-ND | 86K8100 |
| Product Name | 330UH 62MA 28 OHM Inductor and Choke | Fixed Inductors | Axial Inductor, 330Uh 62Ma 10% 1Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Molded | ||
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 330 microH | 330 microH |