Bourns, Inc. Fixed Inductors 9230-76

Description
220µH Unshielded Molded Inductor 73mA 21Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Molded Inductor 73mA 21Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9221-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9221-ND
Fixed Inductors M9221-ND
220µH Unshielded Molded Inductor 73mA 21Ohm Max Axial

220µH Unshielded Molded Inductor 73mA 21Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9221-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
560MA 174MOHM Inductor and Choke - 71-0302CS-15NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Inductance Range 0.0150 microH
View Details