Bourns, Inc. 220UH 73MA 21 OHM Inductor and Choke 9230-76-RC

Description
FIXED IND 220UH 73MA 21 OHM TH Product overview: 9230-76-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 73MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 73MA, 21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-76-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 73MA 21 OHM TH Product overview: 9230-76-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 73MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 73MA, 21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-76-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 73MA 21 OHM Inductor and Choke - 71-9230-76-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 73MA 21 OHM Inductor and Choke
71-9230-76-RC
220UH 73MA 21 OHM Inductor and Choke 71-9230-76-RC
FIXED IND 220UH 73MA 21 OHM TH Product overview: 9230-76-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 73MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 73MA, 21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-76-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 73MA 21 OHM TH Product overview: 9230-76-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 73MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 73MA, 21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-76-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8646-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8646-ND
Fixed Inductors M8646-ND
220µH Unshielded Molded Inductor 73mA 21Ohm Max Axial

220µH Unshielded Molded Inductor 73mA 21Ohm Max Axial

Buy Now Datasheet
Inductor, 220Uh, 10%, 9Mhz, Axial; Product Range Bourns Jw Miller - 86K8098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 9Mhz, Axial; Product Range Bourns Jw Miller
86K8098
Inductor, 220Uh, 10%, 9Mhz, Axial; Product Range Bourns Jw Miller 86K8098
INDUCTOR, 220UH, 10%, 9MHZ, AXIAL; Product Range:9230 Series; Inductance:220µH; DC Current Rating:73mA; DC Resistance Max:21ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

INDUCTOR, 220UH, 10%, 9MHZ, AXIAL; Product Range:9230 Series; Inductance:220µH; DC Current Rating:73mA; DC Resistance Max:21ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-76-RC M8646-ND 86K8098
Product Name 220UH 73MA 21 OHM Inductor and Choke Fixed Inductors Inductor, 220Uh, 10%, 9Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details