Bourns, Inc. 120UH 97MA 13 OHM Inductor and Choke 9230-70-RC

Description
FIXED IND 120UH 97MA 13 OHM TH Product overview: 9230-70-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 97MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 97MA, 13 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-70-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 97MA 13 OHM TH Product overview: 9230-70-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 97MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 97MA, 13 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-70-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UH 97MA 13 OHM Inductor and Choke - 71-9230-70-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 97MA 13 OHM Inductor and Choke
71-9230-70-RC
120UH 97MA 13 OHM Inductor and Choke 71-9230-70-RC
FIXED IND 120UH 97MA 13 OHM TH Product overview: 9230-70-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 97MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 97MA, 13 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-70-RC can be used for catalog matching and distributor lookup.

FIXED IND 120UH 97MA 13 OHM TH Product overview: 9230-70-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 97MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 97MA, 13 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-70-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-9230-70-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-70-RC-ND
Fixed Inductors 118-9230-70-RC-ND
120µH Unshielded Molded Inductor 97mA 13Ohm Max Axial

120µH Unshielded Molded Inductor 97mA 13Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-70-RC 118-9230-70-RC-ND
Product Name 120UH 97MA 13 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details