Bourns, Inc. Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller 9230-68-RC.

Description
AXIAL INDUCTOR, 100UH, 125MA, 10%, 13MHZ; Product Range:9230 Series; Inductance:100µH; DC Current Rating:125mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes
Description
AXIAL INDUCTOR, 100UH, 125MA, 10%, 13MHZ; Product Range:9230 Series; Inductance:100µH; DC Current Rating:125mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller - 29AC1839 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller
29AC1839
Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller 29AC1839
AXIAL INDUCTOR, 100UH, 125MA, 10%, 13MHZ; Product Range:9230 Series; Inductance:100µH; DC Current Rating:125mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 100UH, 125MA, 10%, 13MHZ; Product Range:9230 Series; Inductance:100µH; DC Current Rating:125mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC1839
Product Name Axial Inductor, 100Uh, 125Ma, 10%, 13Mhz; Product Range Bourns Jw Miller
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details