Bourns, Inc. Fixed Inductors 9230-64

Description
68µH Unshielded Molded Inductor 135mA 6.7Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Molded Inductor 135mA 6.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9680-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9680-ND
Fixed Inductors M9680-ND
68µH Unshielded Molded Inductor 135mA 6.7Ohm Max Axial

68µH Unshielded Molded Inductor 135mA 6.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9680-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details