Bourns, Inc. 68UH 135MA 6.7 OHM Inductor and Choke 9230-64-RC

Description
FIXED IND 68UH 135MA 6.7 OHM TH Product overview: 9230-64-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 135MA, 6.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 135MA, 6.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-64-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 135MA 6.7 OHM TH Product overview: 9230-64-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 135MA, 6.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 135MA, 6.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-64-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68UH 135MA 6.7 OHM Inductor and Choke - 71-9230-64-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 135MA 6.7 OHM Inductor and Choke
71-9230-64-RC
68UH 135MA 6.7 OHM Inductor and Choke 71-9230-64-RC
FIXED IND 68UH 135MA 6.7 OHM TH Product overview: 9230-64-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 135MA, 6.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 135MA, 6.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-64-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 135MA 6.7 OHM TH Product overview: 9230-64-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 135MA, 6.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 135MA, 6.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-64-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8654-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8654-ND
Fixed Inductors M8654-ND
68µH Unshielded Molded Inductor 135mA 6.7Ohm Max Axial

68µH Unshielded Molded Inductor 135mA 6.7Ohm Max Axial

Buy Now Datasheet
Axial Inductor 68Uh 135Ma 10% 15Mhz; Product Range Bourns Jw Miller - 63K4143 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor 68Uh 135Ma 10% 15Mhz; Product Range Bourns Jw Miller
63K4143
Axial Inductor 68Uh 135Ma 10% 15Mhz; Product Range Bourns Jw Miller 63K4143
AXIAL INDUCTOR 68UH 135MA 10% 15MHZ; Product Range:9230 Series; Inductance:68µH; DC Current Rating:135mA; DC Resistance Max:6.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:15MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR 68UH 135MA 10% 15MHZ; Product Range:9230 Series; Inductance:68µH; DC Current Rating:135mA; DC Resistance Max:6.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:15MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-64-RC M8654-ND 63K4143
Product Name 68UH 135MA 6.7 OHM Inductor and Choke Fixed Inductors Axial Inductor 68Uh 135Ma 10% 15Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details