Bourns, Inc. Fixed Inductors 9230-60

Description
47µH Unshielded Molded Inductor 165mA 4.5Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Molded Inductor 165mA 4.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9470-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9470-ND
Fixed Inductors M9470-ND
47µH Unshielded Molded Inductor 165mA 4.5Ohm Max Axial

47µH Unshielded Molded Inductor 165mA 4.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9470-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176786-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details