Bourns, Inc. Fixed Inductors 9230-60-RC

Description
47µH Unshielded Molded Inductor 165mA 4.5Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Molded Inductor 165mA 4.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8651-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8651-ND
Fixed Inductors M8651-ND
47µH Unshielded Molded Inductor 165mA 4.5Ohm Max Axial

47µH Unshielded Molded Inductor 165mA 4.5Ohm Max Axial

Buy Now Datasheet
47UH 165MA 4.5 OHM Inductor and Choke - 71-9230-60-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 165MA 4.5 OHM Inductor and Choke
71-9230-60-RC
47UH 165MA 4.5 OHM Inductor and Choke 71-9230-60-RC
FIXED IND 47UH 165MA 4.5 OHM TH Product overview: 9230-60-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 165MA, 4.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 165MA, 4.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-60-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 165MA 4.5 OHM TH Product overview: 9230-60-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 165MA, 4.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 165MA, 4.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-60-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 9230-60-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
9230-60-RC
Fixed Inductors 9230-60-RC
FIXED IND 47UH 165MA 4.5 OHM TH

FIXED IND 47UH 165MA 4.5 OHM TH

Supplier's Site Datasheet
Axial Inductor 47Uh 165Ma 10% 20Mhz; Product Range Bourns Jw Miller - 86K8092 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor 47Uh 165Ma 10% 20Mhz; Product Range Bourns Jw Miller
86K8092
Axial Inductor 47Uh 165Ma 10% 20Mhz; Product Range Bourns Jw Miller 86K8092
AXIAL INDUCTOR 47UH 165MA 10% 20MHZ; Product Range:9230 Series; Inductance:47µH; DC Current Rating:165mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:20MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR 47UH 165MA 10% 20MHZ; Product Range:9230 Series; Inductance:47µH; DC Current Rating:165mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:20MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8651-ND 71-9230-60-RC 9230-60-RC 86K8092
Product Name Fixed Inductors 47UH 165MA 4.5 OHM Inductor and Choke Fixed Inductors Axial Inductor 47Uh 165Ma 10% 20Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details