Bourns, Inc. Fixed Inductors 9230-54-RC

Description
27µH Unshielded Molded Inductor 185mA 3.5Ohm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Molded Inductor 185mA 3.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-9230-54-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-54-RC-ND
Fixed Inductors 118-9230-54-RC-ND
27µH Unshielded Molded Inductor 185mA 3.5Ohm Max Axial

27µH Unshielded Molded Inductor 185mA 3.5Ohm Max Axial

Buy Now Datasheet
27UH 185MA 3.5 OHM Inductor and Choke - 71-9230-54-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27UH 185MA 3.5 OHM Inductor and Choke
71-9230-54-RC
27UH 185MA 3.5 OHM Inductor and Choke 71-9230-54-RC
FIXED IND 27UH 185MA 3.5 OHM TH Product overview: 9230-54-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 185MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 185MA, 3.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-54-RC can be used for catalog matching and distributor lookup.

FIXED IND 27UH 185MA 3.5 OHM TH Product overview: 9230-54-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 185MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 185MA, 3.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-54-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-9230-54-RC-ND 71-9230-54-RC
Product Name Fixed Inductors 27UH 185MA 3.5 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers