Bourns, Inc. Fixed Inductors 9230-44-RC

Description
10µH Unshielded Molded Inductor 180mA 3.7Ohm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 180mA 3.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8642-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8642-ND
Fixed Inductors M8642-ND
10µH Unshielded Molded Inductor 180mA 3.7Ohm Max Axial

10µH Unshielded Molded Inductor 180mA 3.7Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 9230-44-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
9230-44-RC
Fixed Inductors 9230-44-RC
FIXED IND 10UH 180MA 3.7 OHM TH

FIXED IND 10UH 180MA 3.7 OHM TH

Supplier's Site Datasheet
Axial Inductor 10Uh 180Ma 10% 50Mhz; Product Range Bourns Jw Miller - 63K4141 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor 10Uh 180Ma 10% 50Mhz; Product Range Bourns Jw Miller
63K4141
Axial Inductor 10Uh 180Ma 10% 50Mhz; Product Range Bourns Jw Miller 63K4141
AXIAL INDUCTOR 10UH 180MA 10% 50MHZ; Product Range:9230 Series; Inductance:10µH; DC Current Rating:180mA; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:50MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR 10UH 180MA 10% 50MHZ; Product Range:9230 Series; Inductance:10µH; DC Current Rating:180mA; DC Resistance Max:3.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:50MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8642-ND 9230-44-RC 63K4141
Product Name Fixed Inductors Fixed Inductors Axial Inductor 10Uh 180Ma 10% 50Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers