Bourns, Inc. 8.2UH 210MA 2.7 OHM Inductor and Choke 9230-42-RC

Description
FIXED IND 8.2UH 210MA 2.7 OHM TH Product overview: 9230-42-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 210MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 210MA, 2.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-42-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 210MA 2.7 OHM TH Product overview: 9230-42-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 210MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 210MA, 2.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-42-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2UH 210MA 2.7 OHM Inductor and Choke - 71-9230-42-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 210MA 2.7 OHM Inductor and Choke
71-9230-42-RC
8.2UH 210MA 2.7 OHM Inductor and Choke 71-9230-42-RC
FIXED IND 8.2UH 210MA 2.7 OHM TH Product overview: 9230-42-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 210MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 210MA, 2.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-42-RC can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 210MA 2.7 OHM TH Product overview: 9230-42-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 210MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 210MA, 2.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-42-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-9230-42-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-42-RC-ND
Fixed Inductors 118-9230-42-RC-ND
8.2µH Unshielded Molded Inductor 210mA 2.7Ohm Max Axial

8.2µH Unshielded Molded Inductor 210mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-42-RC 118-9230-42-RC-ND
Product Name 8.2UH 210MA 2.7 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data