Bourns, Inc. Fixed Inductors 9230-40-RC

Description
6.8µH Unshielded Molded Inductor 245mA 2Ohm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Molded Inductor 245mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8655-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8655-ND
Fixed Inductors M8655-ND
6.8µH Unshielded Molded Inductor 245mA 2Ohm Max Axial

6.8µH Unshielded Molded Inductor 245mA 2Ohm Max Axial

Buy Now Datasheet
Axial Inductor, 6.8Uh, 245Ma, 10%, 60Mhz; Product Range Bourns Jw Miller - 86K8084 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 6.8Uh, 245Ma, 10%, 60Mhz; Product Range Bourns Jw Miller
86K8084
Axial Inductor, 6.8Uh, 245Ma, 10%, 60Mhz; Product Range Bourns Jw Miller 86K8084
AXIAL INDUCTOR, 6.8UH, 245MA, 10%, 60MHZ; Product Range:9230 Series; Inductance:6.8µH; DC Current Rating:245mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:60MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 6.8UH, 245MA, 10%, 60MHZ; Product Range:9230 Series; Inductance:6.8µH; DC Current Rating:245mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:60MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8655-ND 86K8084
Product Name Fixed Inductors Axial Inductor, 6.8Uh, 245Ma, 10%, 60Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details